EN
  • EN
  • DE

CD74FCT543EN

Part No CD74FCT543EN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description BiCMOS FCT Interface Logic, Octal Register/Transceiver, Three-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160161-CD74FCT543EN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74FCT543EN CAD Model

Description

Overview of Texas Instruments CD74FCT543EN

The Texas Instruments CD74FCT543EN is a high-performance, CMOS Octal Latched Transceiver designed for use in applications requiring high-speed and low power consumption. This integrated circuit is part of the FCT (Fast CMOS Technology) family and is optimized for use in digital systems where signal integrity and robustness are critical. The CD74FCT543EN is particularly well-suited for interfacing with bus-oriented systems due to its bidirectional transceiver functionality and octal configuration.

Key Features

  • High-Speed Operation: This component boasts fast propagation delay times, which is essential for maintaining high throughput in digital systems.
  • Low Power Consumption: The low power requirements make it an ideal choice for battery-operated or power-sensitive applications.
  • Octal Bidirectional Transceivers: The device contains eight bidirectional transceivers, allowing for efficient data transfer in both directions across eight data lines.
  • Transparent Latches: The latches on the CD74FCT543EN can be used to store data temporarily, ensuring data integrity during signal transition periods.
  • Three-State Outputs: The outputs can be placed in a high-impedance state, which is useful for sharing a common data bus without signal interference.
  • Edge-Rate Control Circuitry: This feature minimizes output signal overshoot and undershoot, thereby reducing the noise generated during high-speed switching.

Applications

The CD74FCT543EN is versatile and can be implemented in a variety of digital systems, including:

  • Bus Interface Networks
  • Data Communication Equipment
  • Computer Motherboards
  • Peripheral Devices

Technical Specifications

  • Logic Type: Octal Transceiver, Non-Inverting
  • Number of Channels: 8
  • Number of Direction Control Inputs: 1
  • Number of Output Enable Inputs: 2
  • Operating Temperature Range: -55°C to +125°C
  • Package: DIP-20 (Dual In-line Package)
  • Power Supply Voltage: 4.5V to 5.5V

The CD74FCT543EN from Texas Instruments is a reliable and efficient solution for high-speed data transfer and communication in advanced digital systems. Its robust design and advanced features ensure that it can meet the requirements of a wide range of applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess