EN
  • EN
  • DE

SESLC5VD882S-2B

Part No SESLC5VD882S-2B
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts ( S )
Description ESD Transient Voltage Suppressors (TVS), Bi-Directional, Single Configuration 5V SOD-882
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8536300000, 8536300000
Win Source Part Number 978305-SESLC5VD882S-2B
Categories OEM Parts( S )
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESLC5VD882S-2B CAD Model

Description

The SESLC5VD882S-2B is a transient voltage suppressor (TVS) diode manufactured by GOOD-ARK Electronics. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This particular model is designed for surface mounting and comes in a compact package, making it suitable for a variety of applications where space is a constraint.

Applications

  • Data lines protection: Used to protect data lines from ESD and other transient voltage threats in various electronic devices.
  • Microcontroller protection: Safeguards microcontrollers from voltage spikes and surges to ensure reliable operation.
  • Portable electronics: Implemented in smartphones, tablets, and other portable devices to protect internal circuitry.
  • Automotive electronics: Provides protection for automotive systems against transient voltages.
  • Industrial control systems: Protects sensitive components in industrial automation equipment.

Features

  • Low clamping voltage: Quickly clamps transient voltages to a safe level, preventing damage to protected components.
  • Fast response time: Responds rapidly to transient voltage events, ensuring effective protection.
  • Surface mount package: Designed for easy and efficient PCB assembly.
  • High surge capability: Withstands high surge currents without degradation.
  • Low leakage current: Minimizes power consumption and ensures optimal system performance.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage due to transient voltage events, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes equipment downtime by preventing component failures caused by voltage surges.
  • Cost savings: Avoids costly repairs and replacements of damaged components.
  • Compact design: Allows for integration into space-constrained applications.
  • Improved product safety: Ensures that electronic devices meet safety standards and regulations.

Additional Details

The SESLC5VD882S-2B typically features a peak pulse power dissipation in the range of several hundred watts, depending on the specific test conditions. Its operating temperature range is typically from -55°C to +150°C. It complies with industry standards such as RoHS. This device is characterized by its low clamping voltage and fast response time, making it suitable for protecting sensitive electronic devices. Its compact surface mount package facilitates efficient assembly on printed circuit boards.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0296 $57.8680
4,740+ $0.0244 $115.6560
7,355+ $0.0236 $173.5780
10,155+ $0.0228 $231.5340
13,090+ $0.0221 $289.2890
17,545+ $0.0198 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess