EN
  • EN
  • DE
  • IT

60C22-M7-4-030C

Part No 60C22-M7-4-030C
Manufacturer Grayhill Inc.
Catalog PMIC - Motor Drivers, Controllers
Description ROTARY ENCODER OPTICAL 16PPR  /  Joystick, 3 - Axis Digital (Schmitt Trigger) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr Grayhill Inc.
Series 60C
Package Bulk
Type Joystick, 3 - Axis
Actuator Type Flatted (3.18mm Dia)
Switch Function 360° Rotational, 4-Way Directional, Center Select
Output Digital (Schmitt Trigger)
Voltage - Supply 5VDC
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 5 V
Mounting Type Panel Mount
Termination Style Cable with Connector
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions Circular - 22.58mm Dia
Mechanical Life 500,000 Cycles
Operating Force 485gf
Base Product Number 60C22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 60C22M74030C
Standard Package 1
Win Source Part Number 983529-60C22-M7-4-030C
Ultra Librarian 3D Model Ultra Librarian 60C22-M7-4-030C CAD Model

Description

The 60C series joystick from Grayhill Inc. is a 3-axis joystick with a digital output (Schmitt trigger).

  • Series: 60C
  • Manufacturer: Grayhill Inc.
  • Axis: 3-Axis
  • Output: Digital (Schmitt Trigger)
  • Voltage Rating: 5VDC
  • Current Rating: 10mA (DC)
  • Panel Cutout: Circular - 22.58mm dia
  • Switch Function: 360° Rotational, 4-Way Directional, and Center Select
  • Actuator Type: Flatted (3.18mm dia)
  • Operating Force: 485gf
  • Mechanical Life: 500,000 Cycles
  • Temperature Range: -40°C to 85°C
  • REACH: Unaffected

You May Also Be Interested in

Monolithic Power Systems Inc.
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Need more? Email Us
Infineon Technologies
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR BIPOLAR DR
Lowest to $39.1695
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess