EN
  • EN
  • DE

GLS85LP1008P-S-I-FTE

Part No GLS85LP1008P-S-I-FTE
Manufacturer Greenliant
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Greenlian
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824124-GLS85LP1008P-S-I-FTE
Ultra Librarian 3D Model Ultra Librarian GLS85LP1008P-S-I-FTE CAD Model

Description

The GLS85LP1008P-S-I-FTE is an NANDrive embedded solid-state drive (SSD) from Greenliant. NANDrive combines NAND flash memory with an integrated controller, providing a compact and reliable storage solution for embedded systems. It's designed to offer high performance and durability in demanding environments.

Applications:

  • Embedded systems
  • Industrial automation
  • Medical devices
  • Networking equipment
  • Automotive infotainment

Features:

  • Integrated NAND flash memory and controller
  • Small form factor
  • High reliability and endurance
  • Fast read/write speeds
  • Low power consumption
  • Advanced error correction

Benefits:

  • Simplified system design
  • Reduced time-to-market
  • Increased system reliability
  • Improved performance
  • Extended product lifespan

Technical Specifications:

The GLS85LP1008P-S-I-FTE's capacity can be determined through its datasheet, indicating the amount of data it can store. It uses a NAND flash memory interface for high-speed data transfer. Its operating voltage is typically 3.3V, aligning with common embedded system power requirements. The operating temperature range is often industrial grade, supporting reliable operation in harsh environments. Power consumption is optimized for low-power applications. The NANDrive incorporates advanced error correction code (ECC) to ensure data integrity. It supports various features such as wear leveling and bad block management, extending the lifespan of the flash memory. It adheres to industry standards such as RoHS for environmental compliance. The specific performance metrics, including read/write speeds, IOPS, and latency, are detailed in the datasheet.

Greenliant's GLS85LP1008P-S-I-FTE NANDrive offers a compact, reliable, and high-performance storage solution for embedded systems. Its integrated design, advanced features, and robust construction make it a suitable choice for demanding applications in industrial, medical, networking, and automotive sectors.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $430.1470 $430.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess