EN
  • EN
  • DE
  • IT

GS8321Z36E-250I

Part No GS8321Z36E-250I
Manufacturer GSI Technology
Description 36Mb Pipelined and Flow Through Synchronous NBT SRAMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GSI Technology
Win Source Part Number 1177815-GS8321Z36E-250I
Manufacturer Homepage www.gsitechnology.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS8321Z36E-250I CAD Model

Description

The GS8321Z36E-250I is a high-speed, low-power synchronous SRAM (Static Random-Access Memory) manufactured by GSI Technology. This memory device is designed for applications requiring high bandwidth and fast access times, typically found in networking, telecommunications, and high-performance computing systems.

Applications:

  • Networking: Routers, switches, and network interfaces.
  • Telecommunications: Base stations, central office equipment.
  • High-performance computing: Servers, workstations, and embedded systems.
  • Data Acquisition: High-speed data capture and processing systems.
  • Image and Video Processing: Frame buffers, video memory.

Features:

  • High-speed operation: 250 MHz clock frequency.
  • Zero Bus Turnaround (ZBT): Eliminates dead cycles between reads and writes.
  • 36-bit data bus width.
  • 32 Mbit memory density (8M x 4 organization).
  • LVTTL-compatible inputs and outputs.
  • Single 3.3V power supply.
  • Internal input resistors on address and control lines.
  • Available in a 100-pin TQFP package.
  • Industrial temperature range: -40°C to +85°C.

Benefits:

  • Increased system performance due to high-speed operation and ZBT architecture.
  • Simplified system design with LVTTL-compatible I/O.
  • Reduced power consumption with a single 3.3V supply.
  • Improved signal integrity due to internal input resistors.
  • Suitable for harsh environments with an industrial temperature range.

Technical Specifications:

The GS8321Z36E-250I operates with a 3.3V power supply and supports a clock frequency of 250 MHz. The memory is organized as 8M x 4, providing a total memory capacity of 32 Mbit. It features a ZBT architecture, which allows for seamless transitions between read and write operations. The device supports LVTTL-compatible inputs and outputs, simplifying integration with other system components. It is available in a 100-pin TQFP package, which provides a compact footprint and is suitable for surface mounting. The operating temperature range is industrial (-40°C to +85°C), making it suitable for a wide range of applications and environments.

This SRAM is ideal for applications that require high bandwidth and fast access times, such as networking equipment, telecommunications systems, and high-performance computing platforms. Its ZBT architecture and LVTTL-compatible I/O simplify system integration, while its industrial temperature range ensures reliable operation in harsh environments.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess