EN
  • EN
  • DE
  • IT

FD22-101G

Part No FD22-101G
Manufacturer Halo Electronics Inc
Catalog Custom Parts (E - I)
Description 10BASE-T Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 100 Ω
Height 6.35 mm
Impedance 100 Ω
Isolation Voltage 1.5 kV
Length 25.4 mm
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Termination Through Hole
Width 10.16 mm
Win Source Part Number 1211735-FD22-101G
Categories Custom Parts
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FD22-101G CAD Model

Description

The Halo Electronics Inc 1211735-FD22-101G is a custom electronic component with a medium popularity.

  • Popularity: Medium
  • Termination: Through Hole
  • Isolation Voltage: 1.5 kV
  • DC Resistance (DCR): 100 Ω
  • Impedance: 100 Ω
  • RoHS: Compliant
  • Radiation Hardening: Not Applicable

You May Also Be Interested in

Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
STMicroelectronics
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Omron
Lowest to $2.4486

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess