EN
  • EN
  • DE

HDS129-220MTR

Part No HDS129-220MTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Ind Drum Core Shielded 22uH 20% T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034678-HDS129-220MTR
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDS129-220MTR CAD Model

Description

The HDS129-220MTR is a surface mount common mode choke from Halo Electronics, designed for noise suppression in various electronic circuits. It is commonly utilized to filter out unwanted common-mode noise from signal and power lines, improving signal integrity and overall system performance.

Applications:

  • Ethernet interfaces, particularly 10/100/1000 Base-T applications
  • USB ports to reduce electromagnetic interference (EMI)
  • CAN bus systems to improve signal reliability
  • Power supplies to filter common-mode noise from AC or DC input lines
  • Data communication lines to protect against noise

Features:

  • Surface Mount Technology (SMT) for easy integration into automated assembly processes
  • High common mode impedance for effective noise suppression
  • Low differential mode impedance to minimize signal distortion
  • Compact size for space-constrained applications
  • RoHS compliant, ensuring environmental friendliness
  • High Isolation Voltage

Benefits:

  • Improved signal integrity by reducing common-mode noise
  • Enhanced EMI performance, meeting regulatory requirements
  • Increased system reliability and stability
  • Simplified design and assembly with SMT packaging
  • Reduced board space requirements due to its compact size
  • Protects sensitive components from voltage spikes and noise

Additional Details:

The HDS129-220MTR features a specific inductance value, typically measured in millihenries (mH). It is characterized by its common-mode impedance over a specified frequency range. Key specifications include its operating temperature range, DC resistance (DCR), and rated current. Its construction typically involves ferrite core material to provide high inductance and effective common-mode noise attenuation. This choke is designed to withstand reflow soldering temperatures used in SMT assembly. It is typically packaged on tape and reel for automated pick-and-place assembly.

When selecting a common mode choke like the HDS129-220MTR, engineers must consider the specific frequency range of the noise to be suppressed, the required impedance level, the current carrying capacity, and the physical size constraints of the application. Proper selection and implementation of the choke are crucial to achieving optimal noise filtering performance and ensuring the reliability of the electronic system.

You May Also Be Interested in

Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Phoenix Contact
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess