EN
  • EN
  • DE

HFJT1-2450-L11RL

Part No HFJT1-2450-L11RL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 12 Terminal 1 Port FastJack™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Gold
Depth 25.4 mm
Gender Female
Housing Color Black
Housing Material Polyester
Lead Free Contains Lead
Length 15.88 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Ports 1
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.54 mm
RoHS Compliant
Win Source Part Number 1062697-HFJT1-2450-L11RL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJT1-2450-L11RL CAD Model

Description

The Halo Electronics Inc 1062697-HFJT1-2450-L11RL is a female modular connector that is perfect for use in a wide range of electronic applications.

  • Pitch: 2.54 mm
  • Length: 15.88 mm
  • Positions: 8
  • Contact Material: Bronze
  • Orientation: Right Angle
  • Housing Material: Polyester
  • Contact Plating: Gold
  • Housing Color: Black
  • Maximum Operating Temperature: 70 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190
Molex, LLC
Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Lowest to $0.9794
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Inverted, Shielded, No Panel Grounding Tabs, 8/8, Tray
Lowest to $2.6994
Molex, LLC
Conn RJ-11 RCP 12 POS 2.04mm Solder RA Thru-Hole 12 Terminal 2 Port Cat 3 Tray
Lowest to $0.8602
Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
Molex, LLC
Rf Coaxial Cable Mount Connector
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
Lowest to $1.3416
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
Molex, LLC
Conn RJ-11 F 6 POS 2.04mm Solder RA Thru-Hole 4 Terminal 1 Port Cat 3 Tube
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess