EN
  • EN
  • DE
  • IT

HFJV1-2450 RL

Part No HFJV1-2450 RL
Manufacturer Halo Electronics Inc
Catalog Custom Parts (E - I)
Description Conn RJ-45 F 8 POS 1.27mm Solder ST Thru-Hole 12 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 21.59 mm
Gender Female
Lead Free Lead Free
Length 16 mm
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions Loaded 8
Orientation Straight
Packaging Box
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1232224-HFJV1-2450 RL
Categories Custom Parts
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFJV1-2450 RL CAD Model

Description

The HFJV1-2450 RL is a custom part manufactured by Halo Electronics Inc.

  • Connector Gender: Female
  • Positions Loaded: 8
  • Pitch: 2.54mm
  • Termination: Solder
  • Number of Contacts: 8
  • Length: 16mm
  • Orientation: Straight
  • Mounting: Through Hole
  • RoHS: Compliant
  • Package: Box
  • Popularity: Medium
  • Lead-Free: Yes
  • Radiation Hardening: No

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.2533
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
MISCO
Need more? Email Us
National Semiconductor (TI)
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess