The MD-001SS3RL is a surface mount, single port RJ45 connector manufactured by Halo Electronics Inc. It's designed for Ethernet applications requiring a robust and reliable connection. This connector integrates magnetics, providing signal isolation and protection, and simplifying PCB layout.
Applications
- Networking equipment
- Routers and switches
- Embedded systems with Ethernet connectivity
- Industrial control systems
- Internet of Things (IoT) devices
Features
- Single port RJ45 connector
- Surface mount design (SMD) for automated assembly
- Integrated magnetics for signal isolation and protection
- Compliant with IEEE 802.3 standards
- RoHS compliant
- High-temperature reflow compatible
Benefits
- Simplified PCB design due to integrated magnetics
- Improved signal integrity and noise immunity
- Reduced component count and board space
- Reliable connection in demanding environments
- Cost-effective solution for Ethernet connectivity
Additional Details
The MD-001SS3RL features a robust construction suitable for industrial applications. The integrated magnetics provide 1500Vrms isolation, protecting sensitive circuitry from voltage surges and electrical noise. It’s designed to meet the requirements of high-speed Ethernet applications. Specific electrical specifications include insertion loss, return loss, and crosstalk performance compliant with IEEE 802.3 standards. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. The connector body is made of high-temperature thermoplastic, ensuring durability during reflow soldering. The pinout is standard RJ45, simplifying integration with existing Ethernet controllers and PHYs.