EN
  • EN
  • DE

MPC563MZP40B

Part No MPC563MZP40B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080065-MPC563MZP40B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC563MZP40B CAD Model

Description

The MPC563MZP40B is a 32-bit Power Architecture microcontroller from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial control applications requiring high performance, safety, and reliability. This microcontroller incorporates advanced features such as dual cores, enhanced timers, and sophisticated communication interfaces, making it suitable for demanding real-time control tasks.

Applications

  • Automotive engine control systems
  • Transmission control units
  • Electric vehicle motor control
  • Hybrid vehicle control
  • Industrial motor control
  • Robotics
  • Power generation and distribution systems
  • Aerospace applications

Features

  • Dual e200z3 cores based on Power Architecture technology
  • Up to 40 MHz core frequency
  • Flash memory up to 2MB with ECC protection
  • SRAM up to 128KB with ECC protection
  • Multiple communication interfaces including CAN, SPI, LIN, and UART
  • Analog-to-Digital Converters (ADCs) with high resolution
  • Enhanced Timer Modules (eTIMers) for precise timing control
  • DMA controller for efficient data transfer
  • Safety features including Memory Protection Unit (MPU) and Clock Monitoring Unit (CMU)
  • Temperature range: -40°C to +125°C
  • Package: LQFP-176

Benefits

  • High Performance: Dual cores and high clock frequency enable complex control algorithms and real-time processing.
  • Safety and Reliability: ECC protection for memory and safety monitoring units ensure reliable operation in critical applications.
  • Connectivity: Multiple communication interfaces facilitate seamless integration with various peripherals and systems.
  • Scalability: The microcontroller's features and performance can be scaled to meet different application requirements.
  • Reduced System Cost: Integrated peripherals and memory reduce the need for external components.
  • Improved Efficiency: Power management features minimize power consumption in automotive and industrial applications.

Additional Details

The MPC563MZP40B is a highly integrated microcontroller designed for safety-critical applications. It is compliant with automotive safety standards such as ISO 26262. It includes cryptographic acceleration, a crossbar switch to maximize performance and minimize latency, and supports various debug interfaces. The device operates at 3.3V and is available in a lead-free package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5614 $57.8070
11+ $9.4863 $104.3493
17+ $9.1899 $156.2283
23+ $8.8934 $204.5482
30+ $8.5970 $257.9100
39+ $7.7076 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess