The Halo Electronics Inc TG83-1505NUTR is a meticulously engineered common mode choke designed to effectively suppress unwanted noise in a wide variety of electronic circuits. Its primary function is to maintain optimal signal integrity and significantly reduce electromagnetic interference (EMI) in sensitive applications. This component is built to provide robust and reliable performance, even under the most demanding operational conditions.
Applications:
- Ethernet networks: Critically important for reducing common mode noise on data transmission lines, ensuring stable and dependable network performance.
- Power supplies: Serves as a vital filter to remove noise from both AC and DC power inputs, thereby improving power quality and stability.
- USB interfaces: Protects against noise interference that can disrupt data transmission, guaranteeing the accuracy and reliability of data transfers.
- CAN bus systems (automotive): Plays a crucial role in suppressing noise, which is vital for the reliable operation of control networks in automotive environments.
- Industrial automation equipment: Maintains consistent signal quality in electrically noisy industrial environments, safeguarding the precision and reliability of automated processes.
Features:
- High common mode impedance: Offers superior noise suppression capabilities across a broad spectrum of frequencies.
- Low differential mode impedance: Keeps signal distortion to an absolute minimum, ensuring the fidelity of transmitted signals.
- Compact size: Allows for seamless integration into designs where space is limited, without sacrificing performance characteristics.
- High current handling capacity: Designed to withstand high current loads, ensuring consistent and reliable performance under a wide range of operational conditions.
- Surface mount technology (SMT): Streamlines the assembly process, making it ideal for automated manufacturing environments.
Benefits:
- Enhanced signal integrity: Reduces common mode noise, leading to clearer and more reliable signal transmission.
- Improved system reliability: Minimizes the risk of failures caused by noise, thereby extending the operational life of electronic systems.
- Reduced EMI emissions: Facilitates compliance with stringent regulatory standards by minimizing electromagnetic interference.
- Increased data transmission speeds: Especially crucial in network applications, where noise can significantly degrade data transfer rates.
- Simplified circuit design: Its superior noise suppression properties simplify circuit design and reduce overall system complexity.
Additional Details:
The TG83-1505NUTR common mode choke is constructed with premium-grade ferrite core materials, combined with precision winding techniques, to ensure optimal performance and long-term durability. It is specifically engineered to operate efficiently across a wide range of frequencies, making it highly adaptable to diverse applications. The surface mount package simplifies the assembly process and enables the creation of compact circuit layouts. Furthermore, its compliance with RoHS standards underscores a commitment to environmental responsibility.