EN
  • EN
  • DE
Part No 101H
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 1.2KCT / 600CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 1.2kCT
Impedance - Secondary (Ohms) 600CT
DC Resistance (DCR) - Primary 80Ohm
DC Resistance (DCR) - Secondary 53Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Power Level 100mW
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511011-101H
Ultra Librarian 3D Model Ultra Librarian 101H CAD Model

Description

N

You May Also Be Interested in

Tamura
TRANSFORMER 500:50 3.0MADC
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Toko America Inc.
Lowest to $1.1642
Hammond Manufacturing
TRANSF TUBE GUITAR AMP POWER / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Chassis Mount
Need more? Email Us
Halo Electronics Inc
Audio Transformers / Signal Transformers GIGABIT ISO MOD
Need more? Email Us
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 4.3kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess