EN
  • EN
  • DE
Part No 101P
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 300CT / 50CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 300CT
Impedance - Secondary (Ohms) 50CT
DC Resistance (DCR) - Primary 20.4Ohm
DC Resistance (DCR) - Secondary 4.8Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Power Level 100mW
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510544-101P
Ultra Librarian 3D Model Ultra Librarian 101P CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer Surface Mount
Lowest to $0.9536
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Pulse
Need more? Email Us
Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
iNRCORE, LLC
Audio Transformers / Signal Transformers
Lowest to $29.6645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess