EN
  • EN
  • DE

2CSP86018

Part No 2CSP86018
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description PLINTH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series 2000
Package Bulk
Product Status Active
Accessory Type Base
For Use With/Related Products Modular Console System
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 980402-2CSP86018
Ultra Librarian 3D Model Ultra Librarian 2CSP86018 CAD Model

Description

Introducing the 2CSP86018 rack accessory from Hammond Manufacturing.

  • Accessory Type: Base accessory
  • Designed for: Modular console system
  • Series: 2000 series
  • Package: Bulk

You May Also Be Interested in

Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $157.2067
Panduit Corp
SPOOL FIBER
Lowest to $10.0855
Panduit Corp
NETRUNNER VERTICAL CABLE MANAGER
Need more? Email Us
316
Marathon Industries
FLAT FREE 8\
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
Hammond Manufacturing
Rack Cable Support
Need more? Email Us
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Hammond Manufacturing
PLINTH
Need more? Email Us
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess