EN
  • EN
  • DE
Part No ADSB
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description SUPPORT BAR FOR ADSV SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Components
Mfr Hammond Manufacturing
Series ADS
Package Box
Product Status Active
Type Bar
Color Black
Material Metal, Steel
For Use With/Related Products ADS Series
Ventilation Vented
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 983425-ADSB
Ultra Librarian 3D Model Ultra Librarian ADSB CAD Model

Description

The ADSB rack component is an essential part of any rack system.

  • Manufacturer: Hammond Manufacturing
  • Series: ADS
  • Component Type: bar
  • Color: black
  • Material: metal and steel
  • Ventilation: vented
  • Standard Package: 1 piece
  • Design: specifically designed for use with the ADS series

You May Also Be Interested in

Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X12.2X0.07" GREY
Lowest to $48.4298
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Hammond Manufacturing
PANEL INNER 33X21" WHITE
Need more? Email Us
Hammond Manufacturing
PLATE BARRIER 83.9X17.9X0.1" GRY
Need more? Email Us
Hammond Manufacturing
Panels for N1A Series Enclosures | STEEL INNER PANEL
Need more? Email Us
Hammond Manufacturing
PANEL CHASSIS 16.7X11X0.5" UNPTD
Need more? Email Us
Hammond Manufacturing
PANEL INNER 45X33" WHITE / Inner Panel, Steel, White, Galvanized, 45 In Length, 33 In Width
Need more? Email Us
Hammond Manufacturing
PANEL INNER 33X27" WHITE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess