EN
  • EN
  • DE
  • IT

HMEP146

Part No HMEP146
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description INNER PANEL/SUPPORTS HMEP SERIES / Swing Panel, Galvanized Steel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series HMEP
Type Panel, Inner
Dimension 51.024" L x 19.646" W x 0.750" H (1296.00mm x 499.00mm x 19.00mm)
Color Unpainted
Material Metal, Steel
For Use With/Related Products HME Series
Ventilation Non-Vented
Win Source Part Number 773796-HMEP146
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HMEP146 CAD Model

Description

This electronic component is an HMEP series panel, inner type that is manufactured by Hammond Manufacturing.

  • Material: Metal, Steel
  • Color: Unpainted
  • Series: HME
  • Features: Non-vented
  • Length: 51.024 inches (1296.00mm)
  • Width: 19.646 inches (499.00mm)
  • Height: 0.750 inches (19.00mm)
  • Estimated EOL Date: 2029

You May Also Be Interested in

Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 32.000" L x 22.500" W (812.80mm x 571.50mm) White
Need more? Email Us
Panduit Corp
COVER PLATE PATCH PANEL
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hammond Manufacturing
20U TINTED WINDOW DOOR FOR HWM / 20U Tinted Acrylic Door
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK
Need more? Email Us
Bud Industries
PANEL ALUMINUM 19" METALLIC GRAY
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 20X17.5X7" BLACK / Steel, Universal Rack Shelf, Black
Need more? Email Us
Hammond Manufacturing
PANEL INNER 27X21" WHITE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess