EN
  • EN
  • DE

RMCS9018BK1

Part No RMCS9018BK1
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK ALUM 8X8.5X1.75 BLK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Panel 6.350" L x 6.780" W x 1.560" H (161.29mm x 172.21mm x 39.62mm)
Dimensions - Overall 8.000" L x 8.500" W x 1.750" H (203.20mm x 215.90mm x 44.45mm)
Material Metal, Aluminum
Features Removable Front and Rear Panels
Style Enclosed, Bottom, Front, Sides, Top
Type Table Top Rack Cabinet
Door Aluminum
Color Black
Ventilation Non-Vented
Win Source Part Number 1094173-RMCS9018BK1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RMCS9018BK1 CAD Model

Description

The Hammond Manufacturing RMCS9018BK1 is a table top rack cabinet that comes with removable front and rear panels.

  • Style: Enclosed with bottom, front, sides, and top
  • Material: Metal and aluminum
  • Dimensions: 8.000" L x 8.500" W x 1.750" H (203.20mm x 215.90mm x 44.45mm)
  • Door Material: Aluminum
  • Vented: Non-vented
  • Shipped From: Digi-Key
  • Category: Boxes, Enclosures, Racks

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us
Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Bud Industries
CABINET 84" X 27" X 30.75" SAND / Metal, Steel Equipment Cabinet Enclosed, Back, Front, Sides 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Sand
Need more? Email Us
Hammond Manufacturing
RACK STEEL 42UX42" / Black Steel Floor Mount Cabinet
Need more? Email Us
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK
Need more? Email Us
Bud Industries
CABINET ASSEMBLY 75.31X27X30.75"
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess