EN
  • EN
  • DE

HR911130C

Part No HR911130C
Manufacturer Hanrun
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991494-HR911130C
Categories OEM Parts(F-I)
Manufacturer Hanrun
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HR911130C CAD Model

Description

The HR911130C is a 10/100 Base-T Ethernet connector with integrated magnetics, manufactured by Hanrun. This RJ45 connector is designed for use in Ethernet network interfaces, providing both the physical connection and signal isolation needed for reliable data transmission.

Applications

  • Network interface cards (NICs)
  • Motherboards
  • Switches and routers
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet applications

Features

  • Integrated magnetics: Provides electrical isolation and signal conditioning.
  • Compliant with IEEE 802.3 standards: Ensures interoperability with other Ethernet devices.
  • 10/100 Base-T support: Compatible with both 10 Mbps and 100 Mbps Ethernet networks.
  • Tab-Up configuration: Standard RJ45 connector orientation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Simplifies Ethernet interface design.
  • Reduces the number of external components needed.
  • Ensures reliable data transmission in noisy environments.
  • Provides electrical isolation to protect connected devices.

Technical Specifications

Connector Type: RJ45

Speed: 10/100 Base-T

Mounting Type: Through-hole

Shielding: Shielded

Operating Temperature Range: 0°C to +70°C

Isolation Voltage: 1500Vrms

The HR911130C is a reliable and cost-effective Ethernet connector with integrated magnetics. Its compliance with industry standards and integrated functionality make it a suitable choice for various Ethernet network applications.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3729 $52.2038
52+ $1.9470 $101.2440
80+ $1.8862 $150.8960
110+ $1.8253 $200.7830
142+ $1.7645 $250.5590
190+ $1.5820 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,408 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess