EN
  • EN
  • DE

JM38510/11104BEA

Part No JM38510/11104BEA
Manufacturer Harris Corporation
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL DPST HIGH-SPEED DRIVER / 2 Circuit IC Switch 2:1 10Ohm 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Harris Corporation
Package Bulk
Switch Circuit DPST - NO
Number of Circuits 2
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) ±15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 400ns, 200ns
Channel Capacitance (CS(off), CD(off)) 21pF, 17pF
Current - Leakage (IS(off)) (Max) 50pA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-JM38510/11104BEA,HARHARJM38510/11104BEA
Standard Package 1
Win Source Part Number 1025303-JM38510/11104BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/11104BEA CAD Model

Description

The JM38510/11104BEA is a radiation-hardened, high-reliability integrated circuit manufactured by Harris Corporation. It is specifically designed for use in demanding environments where exposure to radiation is a concern, such as space applications and certain military systems. This component adheres to stringent quality and reliability standards, ensuring consistent performance and longevity.

Applications

  • Satellite Systems: Used in the control and communication systems of satellites.
  • Aerospace Electronics: Employed in critical avionics and flight control systems.
  • Military Applications: Integrated into defense systems requiring radiation-tolerant components.
  • High-Altitude Research: Suitable for equipment used in high-altitude scientific experiments.

Features

  • Radiation Hardened: Designed to withstand high levels of radiation without performance degradation.
  • High Reliability: Manufactured to meet stringent quality standards ensuring long-term reliability.
  • Wide Temperature Range: Operates effectively across a broad temperature range, suitable for extreme environments.
  • Hermetic Package: Encased in a hermetically sealed package to protect against environmental factors.

Benefits

  • Enhanced System Longevity: Extends the operational life of electronic systems in radiation-prone environments.
  • Consistent Performance: Provides stable and predictable performance even under radiation exposure.
  • Reduced Maintenance Costs: Minimizes the need for frequent replacements due to radiation damage.
  • Improved System Reliability: Increases the overall reliability of critical systems by using robust components.

Additional Details

The JM38510/11104BEA is typically a complex integrated circuit incorporating various digital or analog functions depending on the specific configuration. Detailed technical specifications, such as voltage requirements, current consumption, and operating frequency, vary based on the exact device variant. The hermetic package is designed to prevent moisture and other contaminants from affecting the internal circuitry. The radiation hardening process involves specific manufacturing techniques and material selections to enhance the component's resistance to ionizing radiation. This part is often subjected to rigorous testing and screening processes to ensure it meets the stringent requirements of high-reliability applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess