EN
  • EN
  • DE

09120063001

Part No 09120063001
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT MALE 4+2POS+1GND CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert
Gender Male
Number of Positions 4+2+Ground
Termination Style Crimp
Voltage Rating 50V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631237-09120063001
Ultra Librarian 3D Model Ultra Librarian 09120063001 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
INSERT FEMALE 6POS+1GND SCREW
Need more? Email Us
HARTING
MODULE MALE 1POS SCREW
Need more? Email Us
HARTING
INSERT MALE 16POS CRIMP
Need more? Email Us
TE Connectivity
INSERT FEMALE 7POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT MALE 46P+1GND TERM BLOCK
Need more? Email Us
HARTING
MODULE FEMALE 1POS SCREW
Need more? Email Us
TE Connectivity
INSERT MALE 24POS+1GND CRIMP
Need more? Email Us
HARTING
MODULE RJ45 FEMALE 8P8C
Need more? Email Us
HARTING
INSERT MALE 16POS+1GND PUSH IN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess