EN
  • EN
  • DE

09370035406

Part No 09370035406
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description ACCESSORY HAN M COVER SIZE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Cover with Retaining Cord
For Use With/Related Products Han® 3A Housings
Specifications Locking Pegs (2)
Ratings IP65 - Dust Tight, Water Resistant
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633505-09370035406
Ultra Librarian 3D Model Ultra Librarian 09370035406 CAD Model

Description

N

You May Also Be Interested in

HARTING
SINGLE FRAME, NI PLATED, PLASTIC
Need more? Email Us
HARTING
ADAPTER MODULE W/O DSUB MALE
Need more? Email Us
HARTING
GRIP PANEL HAN 24 B
Need more? Email Us
HARTING
DATA MODULE (RJ45;USB;2XSUB-D9,M
Need more? Email Us
HARTING
ACCES INCREASER PG 16-21
Need more? Email Us
HARTING
ACCESSORY MARKING STRIP HAN-SNAP
Need more? Email Us
HARTING
ACCESSORY HAN M COVER SIZE 3A
Need more? Email Us
HARTING
HAN B PROTECT COVER FOR HOOD PG2
Need more? Email Us
HARTING
HAN 48HPR COVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess