EN
  • EN
  • DE

09670009973

Part No 09670009973
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description SCREW-LOCK FE UNC/UNC 18MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Manufacturer HARTING
Packaging Bag
Part Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Feature Hardware Included
Length - Threaded Portion Below Head 0.106" (2.70mm)
Length - Below Head 0.142" (3.60mm)
Thread Size 4-40 Socket, 4-40 Screw
Ultra Librarian 3D Model Ultra Librarian 09670009973 CAD Model

Description

Jackscrew Socket For D-Sub Connectors

You May Also Be Interested in

Hirose Electric Co Ltd
LOCKING DEVICE FOR D-SUB / For
Need more? Email Us
ITT Cannon, LLC
CONN JACKPOST 12MM 2-56
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY ZI
Need more? Email Us
3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess