EN
  • EN
  • DE

12600-S-10

Part No 12600-S-10
Manufacturer 3M
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description THUMBSCREW LOCK SDR SHELL 0.18"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310481-12600-S-10
Manufacturer 3M
Category Connectors, Interconnects > D-Sub, D-Shaped Connectors > D-Sub, D-Shaped Connector Jackscrews
Packaging Box
Part Status Active
Accessory Type Jackscrew Socket, Slotted
For Use With/Related Products D-Sub Connectors, SDR
Length - Threaded Portion Below Head 0.180" (4.57mm)
Length - Below Head 0.220" (5.59mm)
Thread Size M2 Socket, M2 Screw
Ultra Librarian 3D Model Ultra Librarian 12600-S-10 CAD Model

Description

Jackscrew Socket, Slotted For D-Sub Connectors, SDR

You May Also Be Interested in

3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6054
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Cinch Connectivity Solutions
JACK SCREW MALE W/ CLIP 4-40 / Jackscrew, Slotted For D-Sub Connectors, Male
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
Omnetics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess