EN
  • EN
  • DE

21011009020

Part No 21011009020
Manufacturer HARTING
Catalog Contacts - Multi Purpose
Description M12 A-CODE 8PIN MALE CONTACT AWG / Pin Contact Gold Crimp 22-26 AWG Machined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Mfr HARTING
Series -
Package Bulk
Type Machined
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 5.90µin (0.150µm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100 pcs
Win Source Part Number 1380662-21011009020
Ultra Librarian 3D Model Ultra Librarian 21011009020 CAD Model

Description

The Multi-Purpose Contact is a machined contact designed for use in various connectors and interconnects.

  • Contact Finish: Gold
  • Contact Finish Thickness: 5.90μin (0.150μm)
  • Wire Gauge: 22 ~ 26 AWG
  • Termination: Crimp
  • Contact Material: Copper Alloy
  • Contact Type: Pin
  • Package Quantity: 100 pcs
  • Manufacturer: HARTING
  • Series: Multi-Purpose
  • REACH Status: REACH Affected
  • ECCN: EAR99
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Molex, LLC
Rectangular Connector Contacts RoHS
Lowest to $0.0175
Molex, LLC
26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.5821
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0874
Molex, LLC
Connector Terminal Tin 22~30 AWG Crimp
Lowest to $0.0146
HARTING
CONN NON-GENDER 2.4-2.8MM CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 14-18AWG 30GOLD CRIMP
Lowest to $0.8804
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess