EN
  • EN
  • DE
  • IT

C6625A (2-PACK)

Part No C6625A (2-PACK)
Manufacturer Hewlett Packard
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152937-C6625A (2-PACK)
Categories Custom Parts
Manufacturer Hewlett Packard
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C6625A (2-PACK) CAD Model

Description

The C6625A is a print cartridge manufactured by Hewlett-Packard (HP). This product comes as a 2-pack, providing users with two individual print cartridges. It is designed for use in specific HP DeskJet, HP DeskJet Plus, and HP PhotoSmart printer models. The C6625A cartridge contains black ink and is used for printing text and monochrome images. This original HP cartridge ensures high-quality printing and reliable performance.

Applications

  • General office printing
  • Home printing
  • Printing documents
  • Printing reports
  • Printing black and white images

Features

  • Ink Color: Black
  • Cartridge Type: Original HP Ink Cartridge
  • Pack Size: 2 Cartridges
  • Page Yield: Approximately 190 pages per cartridge (depending on print content and settings)
  • Print Technology: Inkjet
  • Compatibility: Designed for specific HP DeskJet, HP DeskJet Plus, and HP PhotoSmart printers
  • Reliable Performance: Ensures consistent and high-quality printing

Benefits

  • High-Quality Printing: Provides sharp and clear text, as well as crisp monochrome images.
  • Reliable Operation: Original HP cartridges are designed to work seamlessly with compatible HP printers, ensuring consistent and reliable performance.
  • Convenient 2-Pack: The 2-pack provides a spare cartridge, reducing the frequency of replacements.
  • Easy Installation: Simple and straightforward installation process.
  • Genuine HP Product: Guarantees quality and compatibility.

Additional Details

The C6625A (2-PACK) is designed to provide a cost-effective solution for users who frequently print black text documents. The page yield is an estimate based on standard testing procedures and may vary depending on the content being printed, print settings, and other factors. It is recommended to store the cartridges in a cool, dry place to prevent the ink from drying out. Always check the printer's compatibility list before purchasing to ensure that the C6625A cartridge is compatible with the printer model.

You May Also Be Interested in

Cypress Semiconductor Corp
8K X 8 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Sony
Need more? Email Us
Korchip
Lowest to $0.7976
SparkFun Electronics
SPARKFUN MP3 PLAYER SHIELD / VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
Need more? Email Us
Cypress Semiconductor Corp
64K X 4 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Cavium
Security Processor 1096-Pin BGA
Need more? Email Us
TE Connectivity
Band Strap Backshell for MIL-DTL-38999 Series II Circular Connectors 19 Shell Size 45° Aluminum Alloy
Need more? Email Us
Cypress Semiconductor Corp
64K X 8 UVPROM 200 ns CDIP28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess