EN
  • EN
  • DE

LM1086T-5.0

Part No LM1086T-5.0
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069778-LM1086T-5.0
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1086T-5.0 CAD Model

Description

The LM1086T-5.0 is a 5.0V fixed-voltage regulator capable of providing up to 1.5A of output current. Manufactured by HGSEMI, this regulator is designed for applications requiring a stable 5V supply. It offers excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage or output current. The 'T' likely indicates the package type, typically a TO-220 package.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable 5V source after a switching regulator.
  • Logic Power Supply: Ideal for powering digital logic circuits.
  • Microcontroller Power Supply: Suitable for providing a stable 5V supply to microcontrollers.
  • General Purpose Regulation: Can be used in various applications requiring a 5V regulated supply.

Features:

  • Fixed 5V Output Voltage: Provides a stable 5V output without the need for external resistors.
  • 1.5A Output Current: Provides sufficient current for a wide range of applications.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature.
  • TO-220 Package: Easy to mount and heatsink for efficient thermal dissipation.

Benefits:

  • Stable Voltage Supply: Provides a stable and reliable 5V source.
  • Ease of Use: Simple to implement with minimal external components.
  • Protection: Built-in protection features prevent damage to the regulator and load.
  • Good Thermal Performance: TO-220 package allows for efficient heat dissipation.

Technical Specifications:

The LM1086T-5.0 operates with an input voltage range typically up to 30V, but this can vary based on specific manufacturer specs. The output voltage is fixed at 5.0V. The device also features a typical dropout voltage of 1.3V at 1.5A. It includes internal current limiting and thermal shutdown protection. The TO-220 package facilitates heatsinking. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2028 $50.7000
605+ $0.1664 $100.6720
935+ $0.1612 $150.7220
1,285+ $0.1560 $200.4600
1,660+ $0.1508 $250.3280
2,220+ $0.1352 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,660 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess