EN
  • EN
  • DE

LM7824S/TR

Part No LM7824S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070232-LM7824S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7824S/TR CAD Model

Description

The LM7824S/TR is a three-terminal positive voltage regulator from HGSEMI, designed to provide a stable and reliable 24V output. This regulator is part of the widely used LM78xx series, known for their ease of use and robustness in various electronic applications. It features built-in protection against short circuits, over-temperature conditions, and excessive current, making it a suitable choice for demanding environments.

Applications

  • Power supplies for industrial equipment: Providing stable 24V for sensors, actuators, and control circuits.
  • Voltage regulation in automotive systems: Regulating voltage for various automotive electronics components.
  • Battery charging circuits: Maintaining a constant voltage for charging 24V batteries.
  • Linear power regulators: Step-down voltage regulation.
  • DIY electronics projects: Simple 24V power source for various hobbyist projects.

Features

  • Output Voltage: Fixed 24V output.
  • Output Current: Capable of delivering up to 1A output current with adequate heat sinking.
  • Internal Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Current Limiting: Protects the regulator and the load from damage in case of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable operation even under varying load conditions.
  • Standard 3-Terminal Package: Easy to integrate into existing circuits.

Benefits

  • Stable Output Voltage: Provides a consistent 24V output, ensuring reliable operation of connected devices.
  • Simplified Power Supply Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced System Reliability: Built-in protection features safeguard the regulator and the load from potential damage.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Easy to Use: Simple three-terminal configuration allows for quick and straightforward implementation.

Additional Details

The LM7824S/TR typically requires a minimum input voltage of around 27V to ensure proper regulation. A heat sink is often necessary when operating at higher output currents to dissipate the heat generated by the regulator. The device is commonly available in a TO-220 package. Proper application of bypass capacitors at the input and output is recommended to improve stability and reduce noise. The exact specifications of the device should be verified in the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2060 $50.4700
595+ $0.1690 $100.5550
920+ $0.1637 $150.6040
1,265+ $0.1585 $200.5025
1,635+ $0.1532 $250.4820
2,185+ $0.1373 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess