EN
  • EN
  • DE

PMB6250V1.2

Part No PMB6250V1.2
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085613-PMB6250V1.2
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB6250V1.2 CAD Model

Description

The Infineon PMB6250 is a quad-band RF transceiver designed for GSM/GPRS mobile phone applications. It integrates all necessary transmit and receive functions, significantly reducing external component count and board space. This transceiver supports GSM850, EGSM900, DCS1800, and PCS1900 bands, enabling worldwide roaming capability.

Applications

  • GSM/GPRS Mobile Phones: Core component for mobile communication, enabling voice and data transmission.
  • Wireless Modules: Integrated into wireless communication modules for various IoT and M2M applications.
  • Handheld Devices: Used in portable devices requiring cellular connectivity.

Features

  • Quad-Band Support: Operates in GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • Integrated Transceiver: Combines transmit and receive functionalities into a single chip.
  • Low Power Consumption: Optimized for battery-powered mobile devices.
  • Small Footprint: Minimizes board space requirements.
  • High Sensitivity: Ensures reliable communication even in weak signal environments.
  • GPRS Class 12 Support: Supports data rates up to 85.6 kbps.

Benefits

  • Global Roaming: Enables seamless connectivity across different GSM networks worldwide.
  • Reduced BOM Cost: Fewer external components required, lowering overall system cost.
  • Extended Battery Life: Low power consumption prolongs the operational time of mobile devices.
  • Compact Design: Small footprint facilitates the design of smaller and more portable devices.
  • Reliable Communication: High sensitivity ensures stable and clear communication.
  • Faster Data Transfer: GPRS Class 12 support allows for efficient data transmission.

Additional Details

The PMB6250 integrates a complete transmit and receive chain, including frequency synthesizers, modulators, demodulators, and filters. It supports GPRS multi-slot class 12 operation. The transceiver also incorporates power management features to optimize power consumption in different operating modes. The PMB6250 typically interfaces with a baseband processor for signal processing and control. It is available in a compact package suitable for high-density PCB assembly. The device operates on a supply voltage range optimized for mobile applications. Detailed specifications, including operating temperature range, RF performance metrics, and interface details, are available in the Infineon PMB6250 datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess