EN
  • EN
  • DE

CL331-0482-6-60

Part No CL331-0482-6-60
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820542-CL331-0482-6-60
Ultra Librarian 3D Model Ultra Librarian CL331-0482-6-60 CAD Model

Description

The Hirose CL331-0482-6-60 is a coaxial cable assembly designed for high-frequency signal transmission, similar to other CL331 series products from Hirose. It is characterized by its reliable connection, compact size, and excellent electrical performance, suitable for demanding applications. This particular model likely has specific length and connector configurations.

Applications:

  • Wireless Communication Systems
  • Measurement and Testing Equipment
  • Medical Devices
  • Antenna Connections
  • RF Modules
  • Board-to-Board Connections in high-frequency circuits

Features:

  • Reliable Connection: Ensures stable signal transmission and minimizes signal loss.
  • Compact Size: Enables use in space-constrained environments.
  • Excellent Electrical Performance: Provides low insertion loss and high return loss for optimal signal integrity.
  • Durable Construction: Designed to withstand repeated mating cycles and harsh environments.
  • Specific Length: The "-6-60" likely refers to a specific length of the cable assembly, possibly in inches or millimeters.

Benefits:

  • Improved Signal Quality: Minimizes signal degradation and ensures accurate data transmission at high frequencies.
  • Reduced Size and Weight: Contributes to miniaturization of electronic devices.
  • Enhanced Reliability: Ensures consistent performance in demanding applications.
  • Simplified Installation: Easy-to-use connectors facilitate quick and efficient installation.
  • Precise Cable Length: The defined length ensures proper impedance matching and signal timing in critical circuits.

Additional Details:

This cable assembly probably uses Hirose's miniature coaxial connectors, such as U.FL or similar types, at both ends. The coaxial cable itself is likely a high-performance type with good shielding to minimize signal leakage and external interference. The "-6-60" likely indicates a cable length, where "6" could indicate the wire gauge and "60" specifies the length in millimeters. Impedance is generally 50 Ohms. Consult the Hirose datasheet for the CL331 series and specifically for the CL331-0482-6-60 for detailed specifications, including frequency range, insertion loss, VSWR, and precise cable length. Proper handling and installation are important to maintain the integrity of the connection and ensure optimal performance in high-frequency applications.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess