EN
  • EN
  • DE

DF22R-2P-7.92DSA

Part No DF22R-2P-7.92DSA
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER VERT 2POS 7.92MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000051-DF22R-2P-7.92DSA
Package Bulk
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.312" (7.92mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.354" (9.00mm)
Contact Length - Post 0.146" (3.70mm)
Insulation Height 0.713" (18.10mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA), Nylon, Glass Filled
Features Board Guide
Operating Temperature -35°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 25A
Voltage Rating 1000V
Win Source Part Number Cross
Manufacturer Hirose Electric Co Ltd
Category Connectors Interconnects
Packaging Bulk
Operating Temperature Range -35°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian DF22R-2P-7.92DSA CAD Model

Description

The DF22R-2P-7.92DSA is a 2-position receptacle connector from the DF22 series manufactured by Hirose Electric Co Ltd. It is designed for wire-to-board connections and features a 7.92mm pitch, making it suitable for power circuit applications. The 'R' likely signifies receptacle, '2P' signifies 2 positions, and 'DSA' may denote a specific design attribute or material used. It's known for its robust construction and reliable performance in demanding environments.

Applications

  • Power Supplies: Used for connecting power input and output in various power supply units.
  • Industrial Equipment: Employed in industrial machinery, control panels, and power distribution systems.
  • Automotive Electronics: Found in automotive wiring harnesses for power connections to various modules.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for connecting power to motors and controllers.
  • Lighting Systems: Utilized in lighting fixtures and control systems for connecting power to ballasts and drivers.

Features

  • High Current Capacity: Designed to handle high current loads, suitable for power circuit applications.
  • Robust Construction: Features a durable design to withstand harsh environments and mechanical stress.
  • Secure Locking Mechanism: Prevents accidental disconnection, ensuring a stable and reliable electrical connection.
  • Polarization Feature: Ensures correct mating orientation, preventing damage from incorrect connections.
  • Wire-to-Board Connection: Specifically designed for connecting wires to a printed circuit board.

Benefits

  • Reliable Power Delivery: Provides a stable and dependable electrical connection for power circuits.
  • Long-lasting Performance: The rugged design ensures long-term reliability in demanding environments.
  • Reduced Downtime: The secure locking mechanism prevents accidental disconnections, minimizing downtime and maintenance.
  • Prevents Damage: The polarization feature eliminates the risk of incorrect mating, protecting the connector and connected devices.
  • Easy Assembly: Designed for efficient and straightforward assembly onto PCBs.

Additional Details

The DF22R-2P-7.92DSA connector typically has a voltage rating of 250V AC/DC and a current rating of up to 15A per contact, depending on the wire gauge used. The operating temperature range is usually from -25°C to +85°C. The housing material is typically made of a flame-retardant nylon resin, and the contacts are made of brass or copper alloy with tin plating to ensure good conductivity and corrosion resistance. This connector is designed for crimp termination, providing a secure and reliable connection between the wire and the connector. It requires a mating plug connector to complete the wire-to-board connection.

You May Also Be Interested in

Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess