EN
  • EN
  • DE

DF40C-10DP-0.4V

Part No DF40C-10DP-0.4V
Manufacturer Hirose Electric Co Ltd
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843263-DF40C-10DP-0.4V
Ultra Librarian 3D Model Ultra Librarian DF40C-10DP-0.4V CAD Model

Description

The DF40C-10DP-0.4V is a connector from Hirose Electric Co. Ltd. This is a fine pitch board-to-board connector designed for high-density mounting in compact electronic devices. These connectors are known for their reliability and secure connections, making them suitable for applications where space is limited and signal integrity is crucial.

Applications:

  • Smartphones
  • Tablets
  • Laptop computers
  • Digital cameras
  • Wearable devices
  • Medical devices

Features:

  • Fine Pitch: 0.4mm pitch for high-density mounting.
  • Board-to-Board Connector: Connects two printed circuit boards directly.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Secure Locking Mechanism: Ensures a reliable connection, even in high-vibration environments.
  • Low Profile: Compact design for space-saving applications.
  • Multiple Contact Points: Provides reliable electrical contact.

Benefits:

  • Space Saving: Fine pitch and low profile allow for high-density mounting.
  • Reliable Connection: Secure locking mechanism ensures a stable connection.
  • Easy Assembly: SMT design simplifies automated assembly.
  • Versatile Use: Suitable for a wide range of compact electronic devices.
  • High Signal Integrity: Designed to minimize signal loss and interference.

Additional Details:

The DF40C-10DP-0.4V connector is designed for parallel board-to-board connections, offering a compact and reliable solution for connecting PCBs. It is constructed with high-quality materials to ensure durability and reliable electrical contact. These connectors are typically available in various pin counts to accommodate different signal requirements. The specific voltage and current ratings, as well as the operating temperature range, should be verified in the product datasheet to ensure compatibility with the application requirements. Hirose connectors are well-regarded in the industry for their precision and reliability, making them a popular choice for demanding electronic applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2143 $50.3605
570+ $0.1758 $100.2060
885+ $0.1703 $150.7155
1,215+ $0.1648 $200.2320
1,570+ $0.1593 $250.1010
2,100+ $0.1429 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,603 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess