EN
  • EN
  • DE

DH-27-CV2B

Part No DH-27-CV2B
Manufacturer Hirose Electric Co Ltd
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 27POS 180DEG SHLD / 27 Position Two Piece Backshell and Cover Connector Black 180° Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr Hirose Electric Co Ltd
Series DH
Package Tray
Product Status Active
Accessory Type Two Piece Backshell and Cover
Number of Positions 27
Cable Type Round
Cable Exit 180°
Shielding Shielded
Material Metal Shell, Steel/Plastic Cover
Plating -
Hardware Assembly Hardware
Features Mating Screw M2.3
Color Black
Base Product Number DH-27
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363729-DH-27-CV2B
Ultra Librarian 3D Model Ultra Librarian DH-27-CV2B CAD Model

Description

The DH-27-CV2B is a two-piece backshell and cover for D-Sub connectors.

  • Series: DH
  • Manufacturer: Hirose Electric Co Ltd
  • Material: Metal shell with a steel/plastic cover
  • Shielding: Shielded
  • Color: Black
  • Positions: 27
  • Cable Type: Round
  • Cable Exit: 180 degrees
  • Mating Screw: M2.3
  • Packaging: Tray
  • Status: Active
  • HTSUS Code: 8538.90.6000
  • ECCN: EAR99
  • Assembly Hardware: Included

You May Also Be Interested in

Amphenol CONEC
HOOD FOR 3W3 FOR AWG 6 WIRE
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
HARTING
D SUB TOP ENTRY METAL HOOD 9 POL
Need more? Email Us
HARTING
D SUB SIDE ENTRY METAL HOOD 15 P
Need more? Email Us
NorComp Inc.
BACKSHELL GENDER CHANGER 9/25P
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9P 40DEG SHLD SLV
Need more? Email Us
TE Connectivity
CONN BACKSHELL 80POS 180DEG SHLD
Lowest to $28.0703
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Lowest to $7.8568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5868 $52.9340
12+ $8.6867 $104.2404
18+ $8.4152 $151.4736
25+ $8.1437 $203.5925
32+ $7.8723 $251.9136
43+ $7.0579 $303.4897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess