EN
  • EN
  • DE

FH19-24S-0.5SH(48)

Part No FH19-24S-0.5SH(48)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059103-FH19-24S-0.5SH(48)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH19-24S-0.5SH(48) CAD Model

Description

The FH19-24S-0.5SH(48) is a Flexible Printed Circuit (FPC) connector produced by Hirose Electric Co. Ltd. It is engineered for reliable and space-saving connection of FPCs in various electronic applications. Characterized by its fine 0.5mm pitch, surface mount design, and secure flip-lock actuator, it provides a stable connection while enabling high-density mounting on PCBs.

Applications

  • Smartphones and Tablets: Used for connecting LCD displays, touchscreens, and camera modules.
  • Digital Cameras and Camcorders: Facilitates connections to image sensors, LCD screens, and control panels.
  • Portable Gaming Consoles: Enables connections to displays, buttons, and other input devices.
  • Wearable Devices: Utilized in smartwatches, fitness trackers, and other wearables for connecting various internal components.
  • Medical Equipment: Employed in medical imaging devices, patient monitoring systems, and other medical electronics.

Features

  • 0.5mm Pitch: Allows for high-density mounting, contributing to miniaturization of electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing time and costs.
  • Flip-Lock Actuator: Ensures a secure and reliable connection between the FPC and the connector.
  • 24 Contacts: Provides sufficient connections for various FPC applications.
  • Halogen-Free: Compliant with environmental regulations, making it suitable for eco-friendly products.

Benefits

  • Space-Saving Design: Enables the design of compact and lightweight electronic devices.
  • Efficient Assembly: Simplifies the manufacturing process through automated assembly.
  • Secure and Reliable Connection: Ensures stable signal transmission and prevents accidental disconnections.
  • Versatile Application: Suitable for a wide range of industries and electronic devices.
  • Environmentally Friendly: Compliant with halogen-free requirements, promoting environmental sustainability.

Additional Details

The FH19-24S-0.5SH(48) FPC connector is designed with robust materials to withstand vibrations and shocks, ensuring a long service life. The flip-lock actuator provides a clear tactile feedback when locked, confirming proper FPC insertion. It is typically rated for 0.5A per contact and has a dielectric withstanding voltage of 500 VAC for 1 minute. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3231 $50.0805
380+ $0.2652 $100.7760
585+ $0.2569 $150.2865
805+ $0.2486 $200.1230
1,045+ $0.2403 $251.1135
1,395+ $0.2154 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess