EN
  • EN
  • DE

FH33J-19S-0.5SH(10)

Part No FH33J-19S-0.5SH(10)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC BOTTOM 19POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 19 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH33J
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number HFS219DKR, HFS219TR, FH33J19S05SH10, HFS219CT, 580-1332-5-10
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871902-FH33J-19S-0.5SH(10)
Ultra Librarian 3D Model Ultra Librarian FH33J-19S-0.5SH(10) CAD Model

Description

The FH33J-19S-0.5SH(10) is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is designed for connecting FFC/FPC (Flexible Printed Circuit) cables with a 0.5mm pitch. It's widely used in electronic devices to establish reliable signal transmission between different boards or components within a compact space.

Applications:

  • LCD and LED Televisions: Connects display panels to the mainboard.
  • Laptop Computers: Used for connecting the LCD screen, touchpad, and keyboard.
  • Digital Cameras: Connects image sensors and displays to the main processing unit.
  • Printers and Scanners: Facilitates communication between print heads/scanning elements and control boards.
  • Mobile Devices: Smartphone and Tablet interconnects, connecting displays, cameras, and other internal components.

Features:

  • Number of Contacts: 19
  • Pitch: 0.5mm
  • Connection Type: SMT (Surface Mount Technology)
  • Actuator Type: Top Contact
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Operating Temperature: Specified in datasheet (typically -40°C to +85°C)

Benefits:

  • Space Saving: Compact design allows for high-density mounting.
  • Reliable Connection: Ensures stable signal transmission with secure cable retention.
  • Easy Assembly: SMT design facilitates automated assembly processes.
  • Durable: Designed to withstand multiple insertion/extraction cycles.
  • Versatile: Suitable for a wide range of FFC/FPC cable applications.

Additional Details:

This connector utilizes a top contact configuration, meaning the FFC/FPC cable contacts connect with the top side of the connector. The (10) at the end of the part number typically refers to the packaging quantity (e.g., supplied in reels of 10). For detailed specifications, including voltage rating, current rating, insulation resistance, contact resistance, and durability, refer to the official Hirose FH33J-19S-0.5SH(10) datasheet.

Proper FFC/FPC cable insertion is critical for reliable performance. The FFC/FPC cable must be fully inserted into the connector until it bottoms out. The actuator should then be closed to secure the cable in place.

You May Also Be Interested in

JST Sales America Inc.
Lowest to $0.3668
Molex, LLC
Need more? Email Us
Molex, LLC
Lowest to $0.7404
Molex, LLC
Lowest to $0.8408
Hirose Electric Co Ltd
Lowest to $0.6722
Omron
Lowest to $1.6817
Molex, LLC
Lowest to $2.6003
Hirose Electric Co Ltd
Lowest to $0.3944
Omron
Lowest to $0.5385

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess