EN
  • EN
  • DE

1SS270A

Part No 1SS270A
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon Epitaxial Planar Diode for High Speed Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1122727-1SS270A
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SS270A CAD Model

Description

The 1SS270A is a high-speed switching diode manufactured by Hitachi, Ltd. It's designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in various electronic circuits for signal rectification, switching, and protection.

Applications

  • High-Speed Switching Circuits: Used in circuits where rapid switching is required, such as inverters and converters.
  • Signal Rectification: Employed in rectifier circuits for converting AC signals to DC signals.
  • Voltage Clamping: Used for protecting sensitive circuits from overvoltage conditions.
  • Mixer Circuits: Used in mixer applications for frequency conversion.
  • Sampling Circuits: Applied in sample-and-hold circuits.

Features

  • Fast Switching Speed: Provides rapid switching characteristics for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation.
  • High Reverse Voltage: Withstands high reverse voltage without breakdown.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Offers consistent performance and long lifespan.

Benefits

  • Improved Circuit Efficiency: Low forward voltage drop minimizes power loss.
  • Enhanced Switching Performance: Fast switching speed enables efficient operation in high-frequency circuits.
  • Circuit Protection: Protects sensitive components from voltage spikes.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.

Technical Specifications

  • Maximum Reverse Voltage (VR): Typically around 80V.
  • Maximum Forward Current (IF): Typically around 100mA.
  • Forward Voltage (VF): Typically around 1.0V at IF = 10mA.
  • Reverse Recovery Time (trr): Typically around 4 ns.
  • Junction Capacitance (Cj): Typically around 4 pF.
  • Operating Temperature Range: Typically -65°C to +125°C.

The 1SS270A is generally available in a small outline diode (SOD) package and requires appropriate heat sinking in applications with high current. Its characteristics make it a reliable choice for various high-speed switching and signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,835+ $0.0353 $100.0755
4,390+ $0.0342 $150.1380
6,045+ $0.0331 $200.0895
7,815+ $0.0320 $250.0800
10,455+ $0.0287 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,640 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess