EN
  • EN
  • DE

2SB1399

Part No 2SB1399
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon PNP Triple Diffused
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1124882-2SB1399
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1399 CAD Model

Description

The 2SB1399 is a silicon PNP epitaxial planar transistor manufactured by Hitachi, Ltd. It's designed for use in various amplifier and switching applications. This transistor is commonly found in audio amplifiers and power control circuits.

Applications:

  • Audio amplifiers (e.g., pre-amplifiers, power amplifiers)
  • Switching circuits
  • Power management systems
  • General-purpose amplification
  • DC-DC converters

Features:

  • PNP polarity
  • Epitaxial planar construction for enhanced reliability
  • High collector current (Ic) capability
  • Low saturation voltage
  • High fT (transition frequency) for improved high-frequency performance

Benefits:

  • Improved audio quality due to low noise characteristics in amplifier circuits.
  • Efficient switching due to low saturation voltage.
  • Reliable performance in demanding applications.
  • Simplified circuit design due to versatile characteristics.
  • Stable operation over a wide range of temperatures.

Specifications:

While exact specifications vary depending on the specific batch and testing conditions, key specifications generally include:

  • Collector-Base Voltage (VCBO): Typically around -60V
  • Collector-Emitter Voltage (VCEO): Typically around -50V
  • Emitter-Base Voltage (VEBO): Typically around -7V
  • Collector Current (IC): Typically around -3A
  • Collector Dissipation (PC): Typically around 1.5W
  • Transition Frequency (fT): Typically around 70 MHz
  • hFE (DC Current Gain): Typically between 80 and 240 (depending on the IC and VCE)

The 2SB1399 transistor is typically housed in a TO-126 package. It is important to consult the official datasheet from Hitachi or a reputable distributor for the most accurate and up-to-date specifications. Always ensure proper heat sinking when operating at higher power levels.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess