EN
  • EN
  • DE

2SC2735JTL

Part No 2SC2735JTL
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Small Signal GP Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Hitachi, Ltd
Win Source Part Number 155446-2SC2735JTL
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2735JTL
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2735JTL CAD Model

Description

Overview

The 2SC2735JTL is an NPN bipolar junction transistor tailored for use in a multitude of advanced electronic designs. With its high frequency and low distortion capabilities, it stands as a versatile component for both professional engineers and hobbyists seeking reliable and efficient transistor technology.

Features and Benefits

  • Superior Frequency Performance: Optimized for high-frequency applications, facilitating efficient switching and amplification.
  • Distortion Reduction: Features low harmonic distortion, essential for high-clarity audio amplification.
  • Energy Efficient: Designed for low power consumption, prolonging battery life in portable devices.
  • Thermal Resistance: Offers excellent thermal resistance, enhancing stability under thermal stress.
  • Versatile Application: Suitable for a wide range of electronic applications from consumer electronics to industrial control systems.

Applications

  • RF Amplifiers: Integral for RF amplifier circuits preparing signals for transmission.
  • Consumer Electronics: Employed in devices such as televisions and radios for clear signal processing.
  • Automotive Electronics: Utilized in automotive systems for efficient control and signal processing.
  • Advanced Robotics: Powers robotic systems that require rapid and precise control signal processing.
  • Semiconductor Research: Can be used in experimental setups within semiconductor research and development.

Additional Details

The 2SC2735JTL offers a robust design with a collector-emitter voltage capacity of 80V and a collector current of 100mA. Its provision in tape and reel packaging further enhances its suitability for automated assembly in mass production, ensuring efficient and error-free installation in diverse circuit designs. Its operational temperature range (from -55°C to 150°C) guarantees resilience against environmental extremes, reinforcing its reliability for high-demand applications. Designed with precision and functionality in mind, the 2SC2735JTL continues to be a trusted choice in the world of electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7591 $61.5685
85+ $1.4426 $122.6210
125+ $1.3976 $174.7000
175+ $1.3525 $236.6875
225+ $1.3075 $294.1875
300+ $1.1723 $351.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess