EN
  • EN
  • DE

2SC2816

Part No 2SC2816
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Triple Diffused
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125286-2SC2816
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2816 CAD Model

Description

The 2SC2816 is an NPN silicon epitaxial planar transistor manufactured by Hitachi, Ltd. Primarily designed for use in audio power amplifier applications, it's well-suited for driving loudspeakers in stereo systems and similar audio equipment. Its robust construction and reliable performance make it a good choice for both new designs and replacement in existing systems.

Applications

  • Audio Power Amplifiers: Used as the final output stage transistor in audio amplifiers.
  • Stereo Systems: Commonly found in stereo amplifiers to drive loudspeakers.
  • Public Address Systems: Employed in power amplifiers for public address systems.
  • Musical Instrument Amplifiers: Used in amplifiers for guitars, keyboards, and other instruments.
  • General Purpose Amplification: Suitable for amplifying signals in various electronic devices requiring moderate power.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable amplification characteristics.
  • High Collector Current Capability: Allows for driving low-impedance loads such as loudspeakers.
  • High Power Dissipation: Capable of handling significant power levels without damage.
  • Low Saturation Voltage: Minimizes power loss during operation.
  • Excellent Linearity: Ensures accurate reproduction of audio signals.

Benefits

  • Enhanced Audio Quality: Delivers clean and distortion-free audio amplification.
  • Increased Power Output: Provides sufficient power to drive loudspeakers effectively.
  • Improved System Reliability: Offers stable and consistent performance over a long lifespan.
  • Easy to Implement: Simple to integrate into existing amplifier designs.
  • Cost-Effective Solution: Provides good performance at a reasonable price.

Additional Details

The 2SC2816 has specified maximum ratings for collector-emitter voltage, collector current, and power dissipation, which must be carefully observed to prevent damage. A suitable heat sink is necessary to dissipate heat generated during operation, especially at high power levels. The transistor's current gain (hFE) is an important parameter for determining the amplification factor. Additionally, the transistor's saturation voltage is crucial for minimizing power loss. The 2SC2816 is typically housed in a TO-3 or similar metal package for efficient heat dissipation.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess