EN
  • EN
  • DE

2SC4589

Part No 2SC4589
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description CTV/Character Display Horizontal Deflection Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125717-2SC4589
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4589 CAD Model

Description

The 2SC4589 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. It's designed for low-noise amplifier applications in the VHF and UHF bands. This transistor is known for its low noise figure and high gain, making it suitable for sensitive receiver circuits.

Applications:

  • VHF/UHF Low-Noise Amplifiers: Specifically designed for use in low-noise amplifier circuits operating in the VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • TV Tuners: Utilized in television tuner circuits for amplifying weak signals with minimal noise.
  • FM Receivers: Employed in FM (Frequency Modulation) receivers to improve sensitivity and signal clarity.
  • Communication Equipment: Suitable for various communication equipment requiring low-noise amplification.

Features:

  • Low Noise Figure: Exhibits a very low noise figure, ensuring minimal added noise during signal amplification.
  • High Gain: Provides high gain, allowing for effective amplification of weak signals.
  • High Transition Frequency: Operates efficiently at high frequencies, making it suitable for VHF/UHF applications.
  • Small Signal Amplifier: Optimized for amplifying small signals with high fidelity.

Benefits:

  • Improved Receiver Sensitivity: Enhances the sensitivity of receiver circuits by minimizing noise.
  • Clearer Signal Reception: Delivers clearer signal reception due to its low noise characteristics.
  • Enhanced Amplification: Provides effective amplification of weak signals, improving overall system performance.
  • Reliable Performance: Offers stable and reliable performance in demanding applications.

Technical Specifications:

The specific technical specifications, such as collector-emitter voltage (VCEO), collector current (IC), and noise figure (NF), can vary based on the manufacturing batch and should be verified using the manufacturer's datasheet. Typical values for similar transistors include a VCEO of around 20V, an IC of around 50mA, and a noise figure of around 1dB at VHF frequencies. Refer to the official datasheet for precise values.

The 2SC4589 is typically available in a small signal package such as TO-92. Proper biasing and circuit design are crucial to achieving optimal low-noise performance. Always consult the manufacturer's datasheet for optimal usage and application guidelines to ensure proper functionality and prevent damage to the component.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess