EN
  • EN
  • DE

2SD1419

Part No 2SD1419
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126226-2SD1419
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1419 CAD Model

Description

The 2SD1419 is a silicon NPN epitaxial planar transistor manufactured by Hitachi (now Renesas Electronics). It's designed for high-current switching applications, particularly in automotive and industrial equipment. This transistor boasts a relatively high collector current capability and low saturation voltage, making it suitable for driving inductive loads.

Applications:

  • High-side switch in automotive electronic control units (ECUs).
  • Relay drivers in industrial control systems.
  • Solenoid drivers in various applications.
  • DC-DC converters requiring high current switching.
  • Motor control circuits for small DC motors.

Features:

  • NPN Epitaxial Planar Transistor.
  • High Collector Current (Ic = 7A).
  • Low Saturation Voltage (VCE(sat) = 0.5V max at Ic = 5A).
  • High Power Dissipation (Pc = 30W).
  • Fast Switching Speed.

Benefits:

  • Efficient switching due to low saturation voltage reduces power loss.
  • Reliable operation in high-current applications.
  • Simplified circuit design due to the transistor's performance characteristics.
  • Robust performance in demanding environments.
  • Improved system efficiency in switching applications.

Additional Details:

The 2SD1419 typically comes in a TO-220 package, which provides good thermal dissipation. Its key electrical characteristics include a collector-emitter breakdown voltage (VCEO) of 60V, a collector-base breakdown voltage (VCBO) of 70V, and an emitter-base breakdown voltage (VEBO) of 6V. The DC current gain (hFE) ranges from 100 to 300 at a collector current of 1A. It is crucial to consider the transistor's thermal resistance when designing for high-power applications to prevent overheating. Proper heat sinking is often required to maintain the transistor within its safe operating area. Always consult the datasheet for the most accurate and up-to-date specifications. Although Hitachi is the original manufacturer, equivalent parts may be available from other manufacturers, but careful cross-referencing is essential to ensure compatibility. The transistor is designed to handle inductive loads with proper protection circuitry.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3479 $65.3916
9+ $13.4142 $120.7278
14+ $12.9949 $181.9286
19+ $12.5756 $238.9364
24+ $12.1564 $291.7536
32+ $10.8986 $348.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess