EN
  • EN
  • DE

2SC1740S-S

Part No 2SC1740S-S
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description NPN Plastic-Encapsulate Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 721518-2SC1740S-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1740S-S CAD Model

Description

The 2SC1740S-S is an NPN silicon epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for low noise amplifier applications, particularly in the VHF and UHF bands. This transistor features a high cutoff frequency and low noise figure, making it suitable for sensitive receiver circuits.

Applications

  • Low Noise Amplifiers (LNAs)
  • VHF/UHF Amplifiers
  • RF Receivers
  • High-Frequency Oscillators
  • Mixer Circuits

Features

  • Type: NPN Silicon Epitaxial Planar Transistor
  • Low Noise Figure: Ensures minimal added noise in amplifier circuits.
  • High Cutoff Frequency: Enables operation in high-frequency applications.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Optimized for amplifying weak signals.

Benefits

  • Improved Signal Reception: Low noise figure enhances the sensitivity of receiver circuits.
  • High-Frequency Performance: Suitable for VHF and UHF applications due to its high cutoff frequency.
  • Enhanced Signal Quality: Minimizes noise and distortion in amplified signals.
  • Versatile Use: Can be used in a variety of high-frequency applications.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details

The 2SC1740S-S's datasheet includes detailed electrical characteristics, such as its collector-emitter voltage, collector current, power dissipation, and noise figure specifications. It is commonly available in a small signal package, making it suitable for compact circuit designs. This transistor is designed to operate within a specified temperature range to ensure consistent performance. Proper biasing and impedance matching are crucial for achieving optimal noise performance in amplifier circuits. This component is RoHS compliant, meeting environmental standards for the restriction of hazardous substances.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess