EN
  • EN
  • DE

MRF21010LSR5

Part No MRF21010LSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-360S / Trans RF MOSFET N-CH 65V 3-Pin NI-360S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.17GHz
Gain 13.5dB
Voltage - Test 28V
Current - Test 100mA
Power - Output 10W
Voltage Rating DC 65V
Package NI-360S
Manufacturer Package NI-360 Short Lead
Win Source Part Number 789405-MRF21010LSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF21010LS
Introduction Date March 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF21010LSR5 CAD Model

Description

Product Overview: MRF21010LSR5 by NXP Semiconductors

The MRF21010LSR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed and manufactured by the globally recognized semiconductor company, NXP Semiconductors. This product is specifically engineered to deliver exceptional RF power and efficiency, making it an ideal choice for a wide range of applications, including but not limited to, cellular base station amplifiers, broadcast transmitters, and RF heating.

Key Features

  • Frequency Range: The MRF21010LSR5 operates at a frequency range of 1930-1990 MHz, which is particularly suitable for PCS (Personal Communications Service) applications.
  • High Output Power: It is capable of delivering a high output power of 10 W, ensuring robust signal transmission and reception for communication systems.
  • High Gain: With a high gain of 16 dB, this LDMOS transistor can amplify RF signals significantly without the need for additional stages of amplification.
  • Efficiency: The device boasts a high efficiency of 35%, which is critical for reducing power consumption and heat dissipation in high-power applications.
  • Integrated ESD Protection: The MRF21010LSR5 comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its reliability.

Applications

The MRF21010LSR5's versatility allows it to be used in various RF power applications. Its primary use is in the PCS band for cellular base station amplifiers, where it provides the necessary power and efficiency for effective communication. Additionally, it can be utilized in RF energy applications such as industrial, scientific, and medical (ISM) band applications, where its high-power capabilities are essential.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MRF21010LSR5 is no exception. It is produced with state-of-the-art manufacturing techniques and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Conclusion

The MRF21010LSR5 from NXP Semiconductors stands out as a powerful and efficient RF power LDMOS transistor. With its high output power, gain, and integrated ESD protection, it is perfectly suited for demanding RF applications that require reliability and performance. Its inclusion in your design will ensure a robust and efficient operation, making it a valuable asset for any RF power solution.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess