EN
  • EN
  • DE

2SJ517

Part No 2SJ517
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon P Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126823-2SJ517
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ517 CAD Model

Description

The 2SJ517 is a P-channel power MOSFET from Hitachi, Ltd., designed for switching applications. It is commonly used in power supplies, DC-DC converters, and motor control circuits. Its key characteristic is its ability to efficiently switch current, making it suitable for devices requiring energy-efficient power management.

Applications

  • Power Supplies: Used in regulating voltage and current in power supplies.
  • DC-DC Converters: Employed for converting one DC voltage level to another efficiently.
  • Motor Control: Drives and controls the speed and direction of motors.
  • Lighting Control: Used in dimming and switching applications for lighting systems.
  • Audio Amplifiers: Used as a switching element in Class-D amplifiers for efficient audio amplification.

Features

  • P-Channel MOSFET: Enhances design flexibility with its P-channel configuration.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, enhancing efficiency.
  • High Drain Current: Capable of handling substantial drain current, suitable for high-power applications.
  • Fast Switching Speed: Provides rapid switching capabilities for efficient operation.
  • High Avalanche Energy: Can withstand high energy during avalanche breakdown, improving reliability.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss and enhances the efficiency of the application.
  • Enhanced Reliability: High avalanche energy capability increases device reliability and robustness.
  • Simplified Design: P-channel configuration simplifies the design of power management circuits.
  • Compact Solution: Enables compact and efficient power management solutions.
  • Stable Performance: Provides stable and consistent performance, ensuring reliable operation of the electronic system.

The 2SJ517 typically comes in a TO-220 package. The drain-source voltage (Vds) is around -60V, and the continuous drain current (Id) is approximately -12A. The on-resistance (RDS(on)) is typically very low, contributing to its high efficiency. The gate-source voltage (Vgs) is usually around ±20V.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess