EN
  • EN
  • DE

2SK1031XDCTL

Part No 2SK1031XDCTL
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037575-2SK1031XDCTL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1031XDCTL CAD Model

Description

The 2SK1031XDCTL is an N-channel silicon junction field-effect transistor (JFET) designed for VHF/UHF amplifier applications, manufactured by Hitachi. Its low noise and high gain characteristics make it suitable for sensitive front-end amplifiers in radio receivers and other communication equipment.

Applications:

  • VHF/UHF amplifiers
  • Low-noise amplifiers (LNAs)
  • RF front-end receivers
  • Mixers
  • Oscillators

Features:

  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier stages, improving signal-to-noise ratio.
  • High Gain: Provides substantial signal amplification, enhancing receiver sensitivity.
  • High Input Impedance: Offers good impedance matching with signal sources, minimizing signal loss.
  • N-Channel JFET: Allows for simple biasing and circuit design.
  • Excellent Linearity: Ensures minimal signal distortion in amplifier applications.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals in radio receivers.
  • Increased Signal Strength: High gain amplifies weak signals, improving overall system performance.
  • Simplified Circuit Design: N-channel JFET simplifies biasing and circuit implementation.
  • Reduced Signal Distortion: Excellent linearity ensures faithful signal reproduction in amplifier applications.
  • Reliable Operation: Designed for stable and reliable performance in VHF/UHF applications.

Additional Details:

The 2SK1031XDCTL is typically supplied in a small signal package suitable for surface mounting on PCBs. Proper impedance matching and biasing are critical for optimal performance in high-frequency circuits. Designers should consult the datasheet for detailed specifications, including voltage and current ratings, noise figure, and gain, to ensure proper operation and prevent damage to the device. The device's thermal resistance should also be considered, especially in applications with higher power levels.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess