EN
  • EN
  • DE

2SK1519

Part No 2SK1519
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1127054-2SK1519
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1519 CAD Model

Description

The 2SK1519 is an N-channel silicon MOSFET designed for high-frequency and high-power applications. Manufactured by Hitachi, Ltd, it's primarily utilized in VHF and UHF power amplifiers. The device features high gain, low noise, and excellent linearity, making it suitable for demanding communication systems and broadcast equipment.

Applications

  • VHF Power Amplifiers
  • UHF Power Amplifiers
  • FM Transmitters
  • Television Transmitters
  • Mobile Radio Base Stations

Features

  • N-Channel MOSFET
  • High Power Gain
  • Low Noise Figure
  • High Linearity
  • Internal Gate Protection Diode

Benefits

  • Optimized for RF Amplification: Provides high power gain in VHF and UHF bands, enhancing signal transmission capabilities.
  • Clean Signal Amplification: Low noise figure ensures minimal signal distortion, crucial for maintaining signal integrity in communication systems.
  • Reduced Distortion: High linearity characteristics minimize harmonic distortion, improving the quality of transmitted signals.
  • Enhanced Reliability: Internal gate protection diode safeguards against electrostatic discharge (ESD) and voltage transients.
  • Stable Operation: Designed for stable operation under varying load conditions, ensuring consistent performance in demanding environments.

Additional Details

Key specifications for the 2SK1519 generally include drain-source voltage, gate-source voltage, drain current, and power dissipation. It is essential to operate the device within these ratings to ensure reliability and prevent damage. The device's low feedback capacitance contributes to its stability in high-frequency amplifier designs. Proper biasing and thermal management are critical for achieving optimal performance and extending the lifespan of the 2SK1519. Appropriate heat sinking should be employed to maintain the device within its specified operating temperature range. The 2SK1519's combination of high gain, low noise, and robust design makes it a reliable component for high-frequency power amplification in various communication and broadcast applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess