EN
  • EN
  • DE
  • IT

628128DLP-5SL

Part No 628128DLP-5SL
Manufacturer Hitachi, Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815745-628128DLP-5SL
Ultra Librarian 3D Model Ultra Librarian 628128DLP-5SL CAD Model

Description

The 628128DLP-5SL is a high-speed, low-power Static Random-Access Memory (SRAM) chip manufactured by Hitachi, Ltd. This SRAM device offers a storage capacity of 128K x 8 bits and is designed for applications requiring fast access times and minimal power consumption. Its architecture makes it well-suited for use in various data processing and memory-intensive applications.

Applications:

  • Cache Memory: The 628128DLP-5SL is used as cache memory in computing systems to provide fast access to frequently used data.
  • Embedded Systems: It is integrated into embedded systems requiring high-speed memory, such as industrial controllers and data acquisition systems.
  • Networking Equipment: Employed in networking devices, including routers and switches, for buffering and processing data packets.
  • Medical Devices: Used in medical equipment for storing and processing real-time data.
  • Test and Measurement Equipment: Utilized in testing and measurement instruments for data logging and analysis.

Features:

  • High-Speed Access: Features a fast access time, typically around 5ns, enabling rapid data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, reducing energy consumption and heat generation.
  • 128K x 8-Bit Organization: Offers a storage capacity of 128 kilobits, organized as 16,384 words of 8 bits each.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design and reducing power requirements.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, facilitating easy integration with other digital components.
  • Available in Various Packages: Offered in different package options, such as DIP, SOJ, and TSOP, to suit various mounting and space requirements.

Benefits:

  • Improved System Performance: High-speed access enhances overall system performance by reducing memory latency.
  • Energy Efficiency: Low power consumption contributes to energy savings and extends battery life in portable applications.
  • Reliable Data Storage: Provides reliable and stable data storage for critical applications.
  • Easy Integration: TTL compatibility simplifies integration with existing digital systems.
  • Flexibility in Design: Availability in different packages offers flexibility in system design and layout.

Additional Details:

The 628128DLP-5SL's architecture incorporates advanced circuit design techniques to minimize access times and power consumption. It utilizes a CMOS process technology, enabling high-density memory cells and low standby current. The device's input and output pins are fully compatible with standard TTL logic levels, allowing seamless integration with a wide range of digital components. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and commercial applications. This SRAM is often used in applications requiring non-volatile storage, where data retention is critical even when power is interrupted.

The part is often used in legacy systems and equipment where maintaining performance and reliability is crucial. Its compatibility with older technologies ensures seamless integration and minimal design changes.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess