EN
  • EN
  • DE

HD14023BFPEL

Part No HD14023BFPEL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002233-HD14023BFPEL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14023BFPEL CAD Model

Description

The HD14023BFPEL is a triple 3-input NAND gate, part of the HD14000 series of CMOS logic integrated circuits manufactured by Hitachi. It provides three independent 3-input NAND gate functions in a single package. It's commonly used in digital logic circuits for implementing combinational logic functions, signal inversion, and basic digital operations.

Applications:

  • General digital logic
  • Combinational logic circuits
  • Signal inversion
  • Simple digital control circuits
  • Gate logic implementations

Features:

  • Triple 3-input NAND gates: Three independent NAND gates in one package.
  • CMOS logic: Low power consumption and high noise immunity.
  • Wide operating voltage: Typically 3V to 15V.
  • Standard logic levels: Compatible with other CMOS and TTL logic devices.
  • Standard package: Available in various packages for easy integration.

Benefits:

  • Simplified circuit design: Three NAND gates in one package reduce component count.
  • Low power consumption: Extends battery life in portable applications.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Wide operating voltage range: Versatile for various digital systems.
  • Cost-effective solution: Provides basic logic functions at a low cost.

Additional Details:

The HD14023BFPEL uses CMOS technology, offering low static power consumption and high noise immunity, making it suitable for a wide range of applications. The three independent 3-input NAND gates can be used to implement various logic functions, including AND, OR, and NOT gates by combining them strategically. The device is typically used in digital systems where basic logic operations are required. It operates over a wide voltage range, typically from 3V to 15V, making it compatible with different power supply configurations. The standard package allows for easy integration into printed circuit boards (PCBs). The device’s low power consumption makes it particularly useful in portable and battery-powered devices. Overall, the HD14023BFPEL is a fundamental building block in digital logic designs, providing the essential NAND gate function in a convenient and reliable package.

You May Also Be Interested in

Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess