EN
  • EN
  • DE

HD74HC221FPTR

Part No HD74HC221FPTR
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962594-HD74HC221FPTR
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC221FPTR CAD Model

Description

The HD74HC221FPTR is a high-speed CMOS dual monostable multivibrator with hysteresis, manufactured by Hitachi, Ltd. It provides two independent, retriggerable monostable multivibrators in a single package. The device is designed for use in timing circuits, pulse generation, and delay applications, offering a precise and reliable solution for generating accurate time intervals.

Applications

  • Timing circuits for industrial control systems.
  • Pulse generation for signal conditioning.
  • Delay lines for timing synchronization.
  • Missing pulse detectors for monitoring equipment.
  • Contact bounce elimination for switch interfaces.

Features

  • Dual monostable multivibrators: Provides two independent timing circuits in one package.
  • Retriggerable operation: Allows the output pulse width to be extended by retriggering the input.
  • Hysteresis inputs: Improves noise immunity and reduces false triggering.
  • Wide supply voltage range: Operates from 2V to 6V.
  • Low power consumption: Suitable for battery-powered applications.
  • SOIC-16 package: Surface mount package for efficient board assembly.

Benefits

  • Simplified circuit design: Reduces the number of components required for timing functions.
  • Improved system performance: Precise and stable pulse generation ensures accurate timing.
  • Enhanced noise immunity: Hysteresis inputs minimize false triggering in noisy environments.
  • Reduced power consumption: Extends battery life in portable devices.
  • Compact design: SOIC package saves valuable board space.

Additional Details

The HD74HC221FPTR operates on a wide supply voltage range, making it versatile for various applications. The retriggerable feature allows the output pulse width to be adjusted dynamically. The hysteresis inputs provide excellent noise immunity, ensuring reliable operation in noisy industrial environments. The CMOS technology provides low power consumption, making it ideal for battery-powered devices.

The HD74HC221FPTR is widely used in industrial automation, consumer electronics, and communication systems. Its robust design and consistent performance make it a reliable choice for demanding timing applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess