EN
  • EN
  • DE

HD74LS145P

Part No HD74LS145P
Manufacturer Hitachi, Ltd
Description BCD-to-Decimal Decoders / Drivers(with 15V outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1179559-HD74LS145P
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HD74LS145P CAD Model

Description

The HD74LS145P is a BCD-to-Decimal Decoder/Driver manufactured by Hitachi. This integrated circuit accepts a Binary Coded Decimal (BCD) input and converts it to one of ten mutually exclusive outputs, suitable for driving indicators or other loads. The outputs are active low, meaning that the selected output will be low while all others are high.

Applications:

  • Driving 7-Segment Displays: Decoding BCD data to control 7-segment LED or LCD displays for numeric readouts.
  • Industrial Control Panels: Selecting specific functions or indicators based on a BCD input from a controller.
  • Digital Clocks: Decoding BCD time data to display hours, minutes, and seconds.
  • Frequency Counters: Driving displays to indicate the counted frequency value.
  • Numeric Keypads: Decoding keypad inputs to select corresponding functions or addresses.

Features:

  • BCD-to-Decimal Decoding: Decodes 4-bit BCD input into ten mutually exclusive outputs.
  • Active Low Outputs: Selected output goes low, while all others remain high.
  • High Output Drive Capability: Designed to drive indicators or other loads directly.
  • TTL Compatibility: Operates with standard TTL logic levels.
  • Single 5V Supply: Requires a single 5V power supply for operation.

Benefits:

  • Simplified Display Interface: Eliminates the need for discrete logic components when driving numeric displays.
  • Reduced Component Count: Integrates the decoding and driving functions into a single chip, reducing board space.
  • Direct Indicator Driving: High output drive capability allows direct connection to indicators without additional driver circuits.
  • Easy Integration: TTL compatibility ensures easy integration with existing TTL logic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for BCD-to-decimal decoding and display driving.

Additional Details:

The HD74LS145P accepts a 4-bit BCD input (A, B, C, D) and provides ten active-low outputs (Y0-Y9). The outputs are designed to sink a relatively large amount of current, making them suitable for driving LEDs or other indicators directly. The device operates from a single 5V power supply and is TTL compatible. The typical operating temperature range is 0°C to +70°C. It is commonly available in a 16-pin DIP package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess